HP logo

HP x2401 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176853
Info modified on:
25 Nov 2022, 10:14:46
Short summary description HP x2401 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver:

HP x2401, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 12 ms, Silver

Long summary description HP x2401 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver:

HP x2401. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.