HP logo

HP Color LaserJet B5L36A 220V Fuser Kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
780091
Info modified on:
22 May 2025, 05:30:01
Short summary description HP Color LaserJet B5L36A 220V Fuser Kit:

HP Color LaserJet B5L36A 220V Fuser Kit, Printer fuser kit, 150000 pages, China, HP, HP Color LaserJet CM3530/CP3525/500 color M551 Supply Kits work with: HP LaserJet E55040, E57540,..., Business, Enterprise

Long summary description HP Color LaserJet B5L36A 220V Fuser Kit:

HP Color LaserJet B5L36A 220V Fuser Kit. Product type: Printer fuser kit, Page yield: 150000 pages, Country of origin: China. Width: 380 mm, Depth: 148 mm, Height: 85 mm. Package weight: 2.3 kg, Package width: 500 mm, Package length: 20 cm. Master (outer) cases per pallet: 12 pc(s), Products per pallet: 96 pc(s), Layers per pallet: 8 pc(s). Pallet dimensions (W x D x H): 1200 x 1000 x 2334 mm

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.