location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M552dn Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M552dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L23A-EX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M552dn Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 550 sheets Total output capacity: 250 sheets
  • - Internal memory: 1024 MB Built-in processor 1200 MHz
Long product name HP LaserJet M552dn Colour 1200 x 1200 DPI A4 :
The long product name of HP LaserJet M552dn Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise M552dn
More>>>
HP LaserJet M552dn Colour 1200 x 1200 DPI A4:
The official description of HP LaserJet M552dn Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As business accelerates, workgroups need to stay ahead. That’s why HP designed this affordable, energy-efficient printer, with Original HP Toner cartridges with JetIntelligence, to produce professional-quality colour documents quickly and easily.

Fast performance—right when you need it
- Print from sleep mode in as fast as 9 seconds. Get two-sided prints as quickly as one—up to 35 ipm.
- This printer uses exceptionally low amounts of energy—thanks to smart media sensing and toner technology.
- Manage jobs and settings quickly with the 4-line colour display and use the 10-key pad for PIN printing.
- Consistently print high-quality documents across a variety of media—including A5—with automatic media sensing.

Your fleet—simple, protected, streamlined
- Centralize control of your print environment with HP Web Jetadmin—and help build business efficiency.
- Protect sensitive business data with embedded and optional HP JetAdvantage Security Solutions.
- Give workgroups what they need to succeed. Easily develop, deploy, and add on HP and third-party solutions.
- Further safeguard data stored on the printer, using the optional HP Trusted Platform Module.

Print whenever business demands
- Get optional wireless direct printing. Send prints from mobile devices—without accessing the network.
- Add the option to print with a touch of your NFC-enable mobile device to this printer—no network needed.
- Easily print from a variety of smartphones and tablets—generally no setup or apps required.

More. Pages, Performance, and Protection.
- Original HP Toner cartridges with JetIntelligence deliver more pages per cartridge than predecessors.
- Count on professional quality at fast speeds—high-performance toner works best with your HP printer.
- Help ensure the authentic HP quality you paid for with anti-fraud and cartridge authentication technology.
- Print right away with preinstalled cartridges. Replace them with optional high-yield cartridges.
- Protect your investment with HP Care Pack. Let our HP certified engineers resolve all your technical issues.

Short summary description HP LaserJet M552dn Colour 1200 x 1200 DPI A4:
This short summary of the HP LaserJet M552dn Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M552dn, Laser, Colour, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing

Long summary description HP LaserJet M552dn Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet M552dn Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet M552dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, draft quality, A4/US Letter)
33 ppm
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
7 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
2000 - 6000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
1024 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (printing) *
571 W
Power consumption (standby)
3.9 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
458 mm
Depth
479 mm
Height
399 mm
Weight
27.5 kg