location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 550-sheet Media Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 550-sheet Media Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L34A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182586174 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 580909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 05:58:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90-day commercial warranty (parts only)
Long product name HP LaserJet Color 550-sheet Media Tray :
The long product name of HP LaserJet Color 550-sheet Media Tray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 550-sheet Media Tray
More>>>
HP LaserJet Color 550-sheet Media Tray:
The official description of HP LaserJet Color 550-sheet Media Tray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP LaserJet Color 550-sheet Media Tray:
This short summary of the HP LaserJet Color 550-sheet Media Tray data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 550-sheet Media Tray, 500 sheets, Business, Enterprise, 458 mm, 465 mm, 130 mm, 5.8 kg

Long summary description HP LaserJet Color 550-sheet Media Tray:
This is an auto-generated long summary of HP LaserJet Color 550-sheet Media Tray based on the first three specs of the first five spec groups.

HP LaserJet Color 550-sheet Media Tray. Maximum capacity: 500 sheets, HP segment: Business, Enterprise. Width: 458 mm, Depth: 465 mm, Height: 130 mm. Package width: 585 mm, Package depth: 247 mm, Package height: 575 mm. Products per pallet: 32 pc(s), Layers per pallet: 4 pc(s), Pallet gross weight: 244 g. Pallet dimensions (W x D x H): 1200 x 1000 x 2450 mm, Pallet dimensions (W x D x H) (imperial): 1201.4 x 1000.8 x 2451.1 mm (47.3 x 39.4 x 96.5"), Pallet weight (imperial): 243.1 kg (536 lbs)

Features
Maximum capacity
500 sheets
HP segment
Business, Enterprise
Weight & dimensions
Width
458 mm
Depth
465 mm
Height
130 mm
Weight
5.8 kg
Packaging data
Package width
585 mm
Package depth
247 mm
Package height
575 mm
Package weight
5.8 kg
Brand-specific features
HP GTIN (EAN/UPC)
888182586174
Technical details
Master (outer) cases per pallet layer
8 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1200 x 1000 x 2450 mm
Products per pallet
32 pc(s)
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2451.1 mm (47.3 x 39.4 x 96.5")
Pallet weight (imperial)
243.1 kg (536 lbs)
Layers per pallet
4 pc(s)
Pallet gross weight
244 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)