HP logo

HP Officejet Enterprise Ink Collection Unit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
691814
Info modified on:
12 Jun 2025, 18:21:55
Short summary description HP Officejet Enterprise Ink Collection Unit:

HP Officejet Enterprise Ink Collection Unit, Waste container, Black, Grey, HP LaserJet Flow M577 HP PageWide Enterprise 556, 586, E58650, Business, Enterprise, 280 mm, 158 mm

Long summary description HP Officejet Enterprise Ink Collection Unit:

HP Officejet Enterprise Ink Collection Unit. Product type: Waste container, Product colour: Black, Grey, Compatibility: HP LaserJet Flow M577 HP PageWide Enterprise 556, 586, E58650. Width: 280 mm, Depth: 158 mm, Height: 98 mm. Package weight: 1.05 kg, Package width: 346.1 mm, Package depth: 244.5 mm. Pallet gross weight: 1.05 g

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.