HP logo

HP OfficeJet Enterprise Color MFP X585f

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
378360
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
05 Apr 2017
Short summary description HP OfficeJet Enterprise Color MFP X585f:

HP OfficeJet Enterprise Color MFP X585f, Inkjet, Colour printing, 2400 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP OfficeJet Enterprise Color MFP X585f:

HP OfficeJet Enterprise Color MFP X585f. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 42 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.