HP logo

HP Pro 3520 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117739
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Jun 2013
Short summary description HP Pro 3520 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver:

HP Pro 3520, 50.8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 500 GB, Windows 8 Pro

Long summary description HP Pro 3520 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver:

HP Pro 3520. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8 Pro. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.