HP logo

HP Z2 G4 Intel® Xeon® E-2136 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations SFF Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69690
Info modified on:
14 Mar 2024, 17:11:05
End of life date:
30 Jun 2020
Short summary description HP Z2 G4 Intel® Xeon® E-2136 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations SFF Workstation Black:

HP Z2 G4, 3.3 GHz, Intel® Xeon®, 16 GB, 256 GB, DVD±RW, Windows 10 Pro for Workstations

Long summary description HP Z2 G4 Intel® Xeon® E-2136 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations SFF Workstation Black:

HP Z2 G4. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon®, Processor model: E-2136. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 310 W. Chassis type: SFF. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.