HP logo

HP DeskJet Ink Advantage 4645 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158384
Info modified on:
06 Oct 2022, 08:25:09
Short summary description HP DeskJet Ink Advantage 4645 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi:

HP DeskJet Ink Advantage 4645, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP DeskJet Ink Advantage 4645 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi:

HP DeskJet Ink Advantage 4645. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.2 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.