HP logo

HP Compaq Pro 6300 Microtower PC Intel® Core™ i7 i7-3770 DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71693
Info modified on:
23 Jul 2024, 20:57:29
Short summary description HP Compaq Pro 6300 Microtower PC Intel® Core™ i7 i7-3770 DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP Compaq Pro 6300 Microtower PC, 3.4 GHz, Intel® Core™ i7, i7-3770, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6300 Microtower PC Intel® Core™ i7 i7-3770 DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP Compaq Pro 6300 Microtower PC. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC. Weight: 9.3 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.