location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro M252dw Colour 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M252dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B4A22A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182501658 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:51:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2017
Product end of life date
Bullet Points HP Color LaserJet Pro M252dw Colour 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Speed through tasks, using a range of productivity and workflow features, while consistently producing professional-quality prints. This printer is packed with the tools you need to get the job done quickly.
  • - Stay on top of pressing business demands – whether you’re in the office or on the go.[8] HP’s wide range of mobile printing features let you work securely from wherever business takes you.[8]
  • - Bring out the best in your printer. Get more high-quality pages than ever, using Original HP Toner cartridges with JetIntelligence.[9] Help ensure peak printing performance and get the authentic HP quality you paid for – unmatched by the competition.
  • - Seamlessly manage the flow of information to and from your devices, using efficient HP JetAdvantage business workflow and printing solutions. Increase printer and data security and stay connected to your work with wired and wireless capabilities.[11]
Warranty: One-year warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Pro M252dw Colour 600 x 600 DPI A4 Wi-Fi :
The long product name of HP Color LaserJet Pro M252dw Colour 600 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro M252dw, Laser, 600 x 600dpi, 18ppm, A4, 800MHz, 256MB, USB, WiFi, 3″
More>>>
HP Color LaserJet Pro M252dw Colour 600 x 600 DPI A4 Wi-Fi:
The official description of HP Color LaserJet Pro M252dw Colour 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact printer, combined with Original HP Toner with JetIntelligence, helps meet the needs of your business – and is ready to work when you are.

Short summary description HP Color LaserJet Pro M252dw Colour 600 x 600 DPI A4 Wi-Fi:
This short summary of the HP Color LaserJet Pro M252dw Colour 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro M252dw, Laser, Colour, 600 x 600 DPI, A4, 18 ppm, Duplex printing

Long summary description HP Color LaserJet Pro M252dw Colour 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Color LaserJet Pro M252dw Colour 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Color LaserJet Pro M252dw. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing. Network ready, Wi-Fi. Product colour: Grey

Accomplish more with your time.

Create professional-quality colour documents and speed through tasks with fast, automatic two-sided printing.[1]
Access time-saving, built-in business apps – just tap and swipe the 7.6 cm touchscreen.[2,3]
Print quickly up to 18 pages per minute – this printer wakes up from sleep mode and prints faster than any other printer in its class.[4]
Easily print Microsoft® Word and PowerPoint® documents – now directly from your USB drive.[5]

Rely on easy mobile printing options.

Print with just a touch of your NFC-enabled mobile device – no network needed.[6]
Count on wireless direct printing in the office – from mobile devices – without accessing the company network.[7]
Easily print from a variety of smartphones and tablets – generally no setup or apps required.[8]

Get more pages, performance and protection.

Get more pages than ever before, using Original HP High-Yield Colour Toner cartridges with JetIntelligence.[9]
Count on professional quality at high speeds – HP ColorSphere 3 toner works best with your HP printer.
Get the authentic HP quality you paid for with anti-fraud technology.
Print right away with preinstalled toner cartridges. Replace them with optional high-yield cartridges.[10]

Meet everyday IT challenges head-on.

Safeguard data and easily manage devices with a suite of essential security and management features.
Easily access, print and share resources with Ethernet and wireless networking.[7,11]
Increase security, restore control and help avoid additional expenses with HP JetAdvantage Private Print.[12]

Only the power you need
Only the power you need

Help save energy with HP Auto-On/Auto-Off Technology.[13]

Colour touchscreen (printer)
Colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Mobile printing at a touch
Mobile printing at a touch

Enable touch-to-print convenience from mobile devices.[2]

HP JetAdvantage Compatible
HP JetAdvantage Compatible

Works with many built-in and optional HP JetAdvantage business workflow and printing solutions.

Pull print jobs from your pocket
Pull print jobs from your pocket

Walk up and print from a USB drive, using the easy-access USB port.

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[14]

Printing
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
11.5 s
Time to first page (colour, normal)
13 s
Features
Maximum duty cycle *
30000 pages per month
Recommended duty cycle
250 - 2500 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3, URF
HP segment
Small medium business
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Performance
Built-in processor
Yes
Processor frequency
800 MHz
Design
Market positioning *
Business
Product colour *
Grey
Built-in display *
Yes
Display diagonal
7.62 cm (3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
375 W
Power consumption (standby)
8.7 W
Power consumption (off)
0.1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
392 mm
Depth
412 mm
Height
236.2 mm
Weight
12.2 kg
Packaging data
Package width
498 mm
Package depth
298 mm
Package height
510 mm
Package weight
16.7 kg
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP JetAdvantage Private Print
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Proxy Agent Software; HP Imaging and Printing Security Center; HP Utility (Mac); HP Device Toolbox
HP Software provided
HP Software Installer/Uninstaller, HP PCL 6 Printer Driver, HP Device Experience (DXP), HP Update, Product Registration Assist, HP Web Services Assist (HP Connected),
Source Testseek summary Average rating
Reviews
Updated:
2018-02-22 04:43:36
Uk has collected 12 expert reviews for HP Color LaserJet Pro M252dw Colour 600 x 600 DPI A4 Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
trustedreviews.com
Updated:
2018-02-22 04:43:32
What is the HP Color LaserJet Pro M252dw? The HP Color LaserJet Pro M252dw is a small office or home office (SOHO) A4 colour laser printer with duplex printing, a colour touchscreen and compact form. It can be used over a wired network or wirelessly as wi...
Good Top-panel USB socket, Multi-purpose paper feed, Quiet when printing...
Bad Only 150-sheet paper tray, Slow Economode print, Flimsy USB socket cover...
Bottom line There's a lot to like about the HP Color LaserJet Pro M252dw, from its smart looks to its versatile wireless connection and duplex print. We'd like to see a higher capacity paper tray – or an option for a second tray – but other than that, it's a very g...
90%
consumersearch.com
Updated:
2018-02-22 04:43:26
Expert reviews...
Good Impressive print quality, Quick, Reasonable cost per page, Full-featured...
Bad Dinky 150-sheet paper tray...
Bottom line Despite its relatively low price, the HP Color LaserJet Pro M252dw delivers professional-looking printouts that'll impress clients. It has wired and wireless networking, a duplexer, brisk print speed and a robust 2,500-page recommended monthly output --...
0%
pcmag.com
Updated:
2018-02-22 04:43:26
If you need a color laser printer for heavy-duty personal use or light-duty shared use in a micro office, the HP Color LaserJet Pro M252dw ($299.99) is a terrific fit. Along with fast speed and high-quality output, it offers mobile printing, both Ethernet...
Good Both cloud-based and Wi-Fi mobile printing. Can print from USB memory key. Ethernet and Wi-Fi for connection to a network. Wi-Fi Direct. NFC. Fast. High-quality output in our tests.
Bad Low paper capacity...
Bottom line The HP Color LaserJet Pro M252dw color laser printer is a great fit for personal or light-duty shared use, with fast speed, high-quality output, network connectivity, and support for mobile printing...
80%
Disclaimer HP Color LaserJet Pro M252dw Colour 600 x 600 DPI A4 Wi-Fi:
Disclaimer

[1]Duplex printing is only available for the HP Color LaserJet Pro M252dw.
[2]Touchscreen is only available for the HP Color LaserJet Pro M252dw.
[3]Requires a wireless access point and an Internet connection to the printer. Services require registration. App availability varies by country, language and agreements. For details, visit www.hpconnected.com.
[4]Comparison based on manufacturers’ published specifications (as of November 2014) and includes colour laser printers with print speed between 11 and 20 pages per minute (ppm).
[5]Feature is only available for the HP Color LaserJet Pro M252dw. Microsoft and PowerPoint are U.S. registered trademarks of the Microsoft group of companies. Feature works with Microsoft Word and PowerPoint 2003 and later. Only Latin language fonts are supported.
[6]Feature is only available for the HP Color LaserJet Pro M252dw. Mobile device must support near-field communications (NFC)-enabled printing. For more information, see hp.com/go/mobileprinting.
[7]Feature is only available for the HP Color LaserJet Pro M252dw. Mobile device must be connected directly to the printer’s wireless network prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer. For details, see www.hp.com/go/mobileprinting.
[8]Local printing requires mobile device and printer to be on the same network or have a direct wireless connection. Remote printing requires an Internet connection to an HP Web-connected printer. For details on how to print, including whether an app is required, see www.hp.com/go/mobileprinting.
[9]Based on cartridge yields for HP 131A compared with HP 201X Original HP LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[10]High-yield Original HP 201X LaserJet Toner cartridges not included; please purchase separately.
[11]Wireless performance is dependent on physical environment and distance from access point and may be limited during active VPN connections.
[12]Available only in selected European countries. Feature is available at no charge and requires the MFP be connected to the Internet with web services enabled. For more information, see www.hpjetadvantage.com.
[13]HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[14]Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting.