HP logo

HP Mini 200-4202sa Intel Atom® N2600 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Starter Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20284
Info modified on:
24 Jan 2025, 20:26:53
End of life date:
30 Sept 2012
Short summary description HP Mini 200-4202sa Intel Atom® N2600 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Starter Red:

HP Mini 200-4202sa, Intel Atom®, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description HP Mini 200-4202sa Intel Atom® N2600 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Starter Red:

HP Mini 200-4202sa. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product colour: Red. Weight: 1.23 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.