HP logo

HP Pavilion dv4-5012tx Intel® Core™ i7 i7-3610QM 35.6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90332
Info modified on:
22 Jan 2025, 05:43:12
Short summary description HP Pavilion dv4-5012tx Intel® Core™ i7 i7-3610QM 35.6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black:

HP Pavilion dv4-5012tx, Intel® Core™ i7, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP Pavilion dv4-5012tx Intel® Core™ i7 i7-3610QM 35.6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black:

HP Pavilion dv4-5012tx. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.