HP logo

HP LaserJet Enterprise Flow MFP M630z Laser A4 1200 x 1200 DPI 57 ppm

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148694
Info modified on:
30 Mar 2023, 22:00:15
Short summary description HP LaserJet Enterprise Flow MFP M630z Laser A4 1200 x 1200 DPI 57 ppm:

HP LaserJet Enterprise Flow MFP M630z, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Grey

Long summary description HP LaserJet Enterprise Flow MFP M630z Laser A4 1200 x 1200 DPI 57 ppm:

HP LaserJet Enterprise Flow MFP M630z. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.