HP logo

HP DeskJet Ink Advantage 1515 Inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158801
Info modified on:
09 May 2024, 14:57:07
Short summary description HP DeskJet Ink Advantage 1515 Inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet Ink Advantage 1515, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Charcoal, Grey

Long summary description HP DeskJet Ink Advantage 1515 Inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet Ink Advantage 1515. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Charcoal, Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.