HP logo

HP Pavilion p6-2115eb AMD A4 A4-3420 6 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87355
Info modified on:
07 Oct 2024, 17:05:12
Short summary description HP Pavilion p6-2115eb AMD A4 A4-3420 6 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Micro Tower PC Black:

HP Pavilion p6-2115eb, AMD A4, A4-3420, 6 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion p6-2115eb AMD A4 A4-3420 6 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Micro Tower PC Black:

HP Pavilion p6-2115eb. Processor family: AMD A4, Processor model: A4-3420. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 8 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.