Bullet Points HP Compaq CQ2700ED Intel® Celeron® G G530T 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC Black 90 W
- - Intel® Celeron® G G530T 2 GHz
- - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
- - 500 GB DVD Super Multi DL Card reader integrated
- - Intel® HD Graphics
- - Ethernet LAN 10,100 Mbit/s
- - Windows 7 Home Premium 64-bit
Long product name HP Compaq CQ2700ED Intel® Celeron® G G530T 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini Tower PC Black
:
The long product name of HP Compaq CQ2700ED Intel® Celeron® G G530T 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Celeron G530T (2.0GHz, 2MB L3), Intel H61 Chipset, 4GB DDR3 1333MHz, 500GB SATA2 7200 rpm, Fast Ethernet, DVD-RW DL, Intel HD Graphics, Card Reader Multi-in-1, Windows 7 Home Premium 64, Black
More>>>
HP Compaq CQ2700ED Intel® Celeron® G G530T 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini Tower PC Black:
The official description of HP Compaq CQ2700ED Intel® Celeron® G G530T 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Intel Celeron G530T (2.0GHz, 2MB L3), Intel H61 Chipset, 4GB DDR3 1333MHz, 500GB SATA2 7200 rpm, Fast Ethernet, DVD-RW DL, Intel HD Graphics, Card Reader Multi-in-1, Windows 7 Home Premium 64, Black
Short summary description HP Compaq CQ2700ED Intel® Celeron® G G530T 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini Tower PC Black:
This short summary of the HP Compaq CQ2700ED Intel® Celeron® G G530T 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq CQ2700ED, 2 GHz, Intel® Celeron® G, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium
Long summary description HP Compaq CQ2700ED Intel® Celeron® G G530T 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini Tower PC Black:
This is an auto-generated long summary of HP Compaq CQ2700ED Intel® Celeron® G G530T 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini Tower PC Black based on the first three specs of the first five spec groups.
HP Compaq CQ2700ED. Processor frequency: 2 GHz, Processor family: Intel® Celeron® G, Processor model: G530T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black