HP logo

HP rp rp5800 Retail System i7-2600 3.4 GHz

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39630
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP rp rp5800 Retail System i7-2600 3.4 GHz:

HP rp rp5800 Retail System, Intel® Core™ i7, i7-2600, 2nd gen Intel® Core™ i7, 3.4 GHz, Intel® Q67 Express, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7

Long summary description HP rp rp5800 Retail System i7-2600 3.4 GHz:

HP rp rp5800 Retail System. Processor family: Intel® Core™ i7, Processor model: i7-2600, Processor generation: 2nd gen Intel® Core™ i7. Internal memory: 8 GB, Internal memory type: DDR3, Maximum internal memory: 16 GB. Total storage capacity: 250 GB, Storage media: HDD, HDD capacity: 250 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 2000. Certification: FCC, B, CE, TUV

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.