HP logo

HP Pavilion dv7-7009ed Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48831
Info modified on:
22 Jan 2025, 05:59:35
Short summary description HP Pavilion dv7-7009ed Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium:

HP Pavilion dv7-7009ed, Intel® Core™ i7, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 750 GB

Long summary description HP Pavilion dv7-7009ed Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium:

HP Pavilion dv7-7009ed. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630M. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.