HP logo

HP Pavilion g6-2000sd Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123445
Info modified on:
23 Jul 2024, 20:57:02
Long product name HP Pavilion g6-2000sd Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Intel Core i3-2350M Processor (3M Cache, 2.30 GHz), 4GB DDR3, 500GB SATA HDD 5400rpm, 15.6" HD LED BrightView 1366 x 768, DVD Super Multi DL, Fast Ethernet, WLAN 802.11 b/g/n, WebCam, Windows 7 Home Premium 64-bit

HP Pavilion g6-2000sd Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

On the move or at home, the HP Pavilion g6 has you covered. The right speed, graphics, and storage choices to match your lifestyle plus exclusive HP Innovations to make the road a little less bumpy.

Features
- Windows 8 or other operating systems available

A perfect combination
- The power you need to get you through your day without weighing you down. Starting from 2.4 kg., the HP Pavilion g6 has powerful processors, discrete graphics option and the storage you need to handle what the day throws at you.

Go surfing
- Have fun with all the Internet has to offer – watch silly viral videos, email, update your status, and chat up friends with the built-in VGA webcam. The HP Pavilion g6 gets up to 7.25 hours of battery life to keep you connected.

Ports Galore
- Stay productive and transfer data fast. USB 3.0. VGA, HMDI, and a multi-format digital media card reader make inputting and outputting information easy.

Never have a dull moment.
- Wherever the day takes you, the HP Pavilion g6 will be there at your side ready to entertain you. Listen to music or watch movies. The sound will be better with the Dolby Advanced Audio system.

Colors with A Twist
- Sometimes you just need to add a touch of personality to an old favorite to stand out. Sparkling black for the person who wants to shine a little. And, ruby red or winter blue with a pattern mesh for those wanting to make a statement.

Exclusive HP Innovations
- Experience a more streamlined desktop, quicker startup and wake times plus fewer pop-ups. The HP Premier Experience is a cleaner, faster, more intuitive PC experience
- At a desk or on the move, HP CoolSense automatically adjusts performance settings, keeping your notebook cool.
- HP ProtectSmart detects bumps or falls and instantly locks your hard drive, protecting your files.

Short summary description HP Pavilion g6-2000sd Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

HP Pavilion g6-2000sd, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion g6-2000sd Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

HP Pavilion g6-2000sd. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.