HP logo

HP ProBook 6560b Intel® Core™ i5 i5-2520M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58957
Info modified on:
23 Jan 2025, 18:09:52
Short summary description HP ProBook 6560b Intel® Core™ i5 i5-2520M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Windows 7 Professional:

HP ProBook 6560b, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 750 GB

Long summary description HP ProBook 6560b Intel® Core™ i5 i5-2520M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Windows 7 Professional:

HP ProBook 6560b. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.