HP logo

HP DeskJet 3055A Inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113389
Info modified on:
10 Jul 2023, 20:08:15
Short summary description HP DeskJet 3055A Inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:

HP DeskJet 3055A, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Mono scanning, A4

Long summary description HP DeskJet 3055A Inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:

HP DeskJet 3055A. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.