HP logo

HP Compaq Pro 6300 Microtower PC (ENERGY STAR) Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53965
Info modified on:
31 May 2025, 11:00:27
End of life date:
25 Feb 2014
Short summary description HP Compaq Pro 6300 Microtower PC (ENERGY STAR) Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP Compaq Pro 6300 Microtower PC (ENERGY STAR), 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6300 Microtower PC (ENERGY STAR) Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP Compaq Pro 6300 Microtower PC (ENERGY STAR). Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.