HP logo

HP Series 3 Pro MON S3 Pro 327pf FHD monitor computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
876
Info modified on:
05 Jun 2025, 09:56:43
Short summary description HP Series 3 Pro MON S3 Pro 327pf FHD monitor computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

HP Series 3 Pro MON S3 Pro 327pf FHD monitor, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP Series 3 Pro MON S3 Pro 327pf FHD monitor computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

HP Series 3 Pro MON S3 Pro 327pf FHD monitor. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.