HP logo

HP Pavilion dv6-6c98sa Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470M Wi-Fi 4 (802.11n) Windows 7 Home Premium White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5057
Info modified on:
29 Jan 2025, 19:03:24
End of life date:
30 Sept 2012
Short summary description HP Pavilion dv6-6c98sa Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470M Wi-Fi 4 (802.11n) Windows 7 Home Premium White:

HP Pavilion dv6-6c98sa, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP Pavilion dv6-6c98sa Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470M Wi-Fi 4 (802.11n) Windows 7 Home Premium White:

HP Pavilion dv6-6c98sa. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.