HP logo

HP EliteDesk 705 G2 SFF AMD PRO A8 PRO A8-8650B 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163892
Info modified on:
26 Jun 2024, 12:42:14
Short summary description HP EliteDesk 705 G2 SFF AMD PRO A8 PRO A8-8650B 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional PC Black:

HP EliteDesk 705 G2 SFF, 3.2 GHz, AMD PRO A8, 8 GB, 128 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP EliteDesk 705 G2 SFF AMD PRO A8 PRO A8-8650B 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional PC Black:

HP EliteDesk 705 G2 SFF. Processor frequency: 3.2 GHz, Processor family: AMD PRO A8, Processor model: PRO A8-8650B. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.