HP logo

HP Compaq Elite Compaq 8000 Elite Ultra-slim PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166614
Info modified on:
14 Mar 2024, 18:41:13
End of life date:
30 Sept 2011
Short summary description HP Compaq Elite Compaq 8000 Elite Ultra-slim PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional Black:

HP Compaq Elite Compaq 8000 Elite Ultra-slim PC (ENERGY STAR), 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite Compaq 8000 Elite Ultra-slim PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional Black:

HP Compaq Elite Compaq 8000 Elite Ultra-slim PC (ENERGY STAR). Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 135 W. Product type: PC. Weight: 3.07 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.