HP logo

HP TFT7600 G2 KVM Console Rackmount Keyboard Intl Monitor rack console 43.9 cm (17.3") 1440 x 900 pixels 1U

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73888
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP TFT7600 G2 KVM Console Rackmount Keyboard Intl Monitor rack console 43.9 cm (17.3") 1440 x 900 pixels 1U:

HP TFT7600 G2 KVM Console Rackmount Keyboard Intl Monitor, 43.9 cm (17.3"), 1440 x 900 pixels, 187 cd/m², 500:1, 16:9, LCD

Long summary description HP TFT7600 G2 KVM Console Rackmount Keyboard Intl Monitor rack console 43.9 cm (17.3") 1440 x 900 pixels 1U:

HP TFT7600 G2 KVM Console Rackmount Keyboard Intl Monitor. Display diagonal: 43.9 cm (17.3"), Display resolution: 1440 x 900 pixels, Display brightness: 187 cd/m². Keyboard language: US International, Keyboard layout: QWERTY. Power consumption (typical): 36 W. Width: 432 mm, Height: 42.3 mm, Depth: 423.1 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.