HP logo

HP ATI Radeon HD 4550 (512 MB) DH GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106446
Info modified on:
04 Apr 2019, 11:01:46
Short summary description HP ATI Radeon HD 4550 (512 MB) DH GDDR3:

HP ATI Radeon HD 4550 (512 MB) DH, GDDR3, 64 bit, 800 MHz, 2048 x 1536 pixels, PCI Express x16

Long summary description HP ATI Radeon HD 4550 (512 MB) DH GDDR3:

HP ATI Radeon HD 4550 (512 MB) DH. Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.