HP logo

HP Compaq Elite 8100 CMT Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142477
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Compaq Elite 8100 CMT Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite 8100 CMT, 3.2 GHz, Intel® Core™ i5, 4 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8100 CMT Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite 8100 CMT. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Chassis type: Mini Tower. Product type: PC. Weight: 15.4 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.