HP logo

HP Pavilion p6236f Intel® Pentium® E5300 8 GB DDR2-SDRAM 750 GB HDD Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33607
Info modified on:
14 Mar 2024, 17:24:01
Short summary description HP Pavilion p6236f Intel® Pentium® E5300 8 GB DDR2-SDRAM 750 GB HDD Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6236f, 2.6 GHz, Intel® Pentium®, 8 GB, 750 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion p6236f Intel® Pentium® E5300 8 GB DDR2-SDRAM 750 GB HDD Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6236f. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 8 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 3100. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.