location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro Compaq 6005 Pro AMD Athlon II X2 B26 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6005
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6005 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT496AV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631258743 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Pro Compaq 6005 Pro AMD Athlon II X2 B26 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - AMD Athlon II X2 B26 3.2 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 2 x 1 GB
  • - 320 GB DVD-RW
  • - AMD Radeon HD 4200
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
Warranty: 3 Years
Long product name HP Compaq Pro Compaq 6005 Pro AMD Athlon II X2 B26 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black :
The long product name of HP Compaq Pro Compaq 6005 Pro AMD Athlon II X2 B26 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq 6005 Pro, AMD Athlon II X2 B26 (3.2 GHz, 2 MB L2 cache), 2GB DDR3, 320GB HDD, DVD-RW, ATI Radeon HD4200, Gigabit Ethernet, 10 x USB 2.0, 300 W, Microtower, Black, 9300 g, Windows 7 Professional
More>>>
HP Compaq Pro Compaq 6005 Pro AMD Athlon II X2 B26 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black:
The official description of HP Compaq Pro Compaq 6005 Pro AMD Athlon II X2 B26 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Compaq 6005 Pro Microtower
Beyond the ordinary. Designed to deliver uncompromised results with energy efficiency features and the high-end capabilities you need with the latest AMD Business Class technology.

Designed to deliver
- AMD Business Class processor technology and the AMD 785G chipset provide exceptional multi-tasking performance. Invigorate your visual experience with the ATI Radeon HD 4200 graphics card and DirectX 10.1 graphics.

Environment -- Built for efficiency
- Improve your bottom line and take advantage of AMD Cool’n’Quiet™ technology, Dynamic Voltage and Frequency Scaling, integrated side port memory, DASH 1.1 support for remote management and an optional 89% energy efficient power supply.

Ease of use -- Built to simplify
- Drive business productivity and make the most of your computing environment with integrated dual monitor support, and RAID support for real time data mirroring.
- HP RapidDrive technology, which helps provide faster boot-up and response times as well as enhanced storage capability.
- Easy to deploy and manage - DASH 1.1 can help you achieve smarter, more efficient control with essential remote management tasks, such as providing security patches, troubleshooting, power management, and automated system startup and shutdown.

Reliability -- Built to last
- Get the most out of your investment with HP’s world-class global services and support portfolio, including HP Total Care, and a worldwide network of partners to help you get the most out of your technology investment.
- With more than 113,000 hours of testing, you get a reliable and durable desktop that can go the distance.

Short summary description HP Compaq Pro Compaq 6005 Pro AMD Athlon II X2 B26 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black:
This short summary of the HP Compaq Pro Compaq 6005 Pro AMD Athlon II X2 B26 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Pro Compaq 6005 Pro, 3.2 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 6005 Pro AMD Athlon II X2 B26 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black:
This is an auto-generated long summary of HP Compaq Pro Compaq 6005 Pro AMD Athlon II X2 B26 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Compaq Pro Compaq 6005 Pro. Processor frequency: 3.2 GHz, Processor family: AMD Athlon II X2, Processor model: B26. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 9.3 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II X2
Processor model *
B26
Processor cores
2
Processor frequency *
3.2 GHz
Processor cache
2 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon HD 4200
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Ports & interfaces
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Micro Tower
Number of 3.5" bays
3
Number of 5.25" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD 785G
Audio system
Realtek ALC261
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Power
Power supply *
300 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width *
337.8 mm
Depth *
378.5 mm
Height *
100.3 mm
Weight *
9.3 kg
Packaging content
Display included *
No
Other features
Power supply type
AC/DC
Power requirements
100 - 240 V, 50 - 60Hz
Maximum number of SMP processors
1
Operating temperature (T-T)
50 - 95 °F
Networking features
Gigabit Ethernet
Platform
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Size (imperial)
33.8 cm (13.3")
Graphics card family
AMD
Floppy drive installed
No