location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AT042AA graphics card AMD Radeon HD4550 0.25 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT042AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT042AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420987307 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:43:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP AT042AA graphics card AMD Radeon HD4550 0.25 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD4550 0.25 GB GDDR3
  • - 2048 x 1536 pixels 64 bit PCI Express x16
  • - DirectX version: 10.1 OpenGL version: 2.0
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP AT042AA graphics card AMD Radeon HD4550 0.25 GB GDDR3 :
The long product name of HP AT042AA graphics card AMD Radeon HD4550 0.25 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATI Radeon HD 4550 DH PCIe x16 Graphics Card
More>>>
HP AT042AA graphics card AMD Radeon HD4550 0.25 GB GDDR3:
The official description of HP AT042AA graphics card AMD Radeon HD4550 0.25 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATI Radeon HD 4550 DH PCIe x16 Graphics Card provides a Low Profile, PCI Express x16 graphics add-in card based on the ATI RV710 Graphics Processor. It supports Dual Display video output through its DMS-59 and TV-Out connectors.

• 256 MB of DDR3 dedicated on-board graphics frame buffer memory removing the need to share PC system memory.


• ATI RV710 Graphics Processor.


• Conforms to full PCI Express 2.0A specification for low profile form factor (x16 lanes native PCI Express implementation).

Short summary description HP AT042AA graphics card AMD Radeon HD4550 0.25 GB GDDR3:
This short summary of the HP AT042AA graphics card AMD Radeon HD4550 0.25 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP AT042AA, Radeon HD4550, 0.25 GB, GDDR3, 64 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description HP AT042AA graphics card AMD Radeon HD4550 0.25 GB GDDR3:
This is an auto-generated long summary of HP AT042AA graphics card AMD Radeon HD4550 0.25 GB GDDR3 based on the first three specs of the first five spec groups.

HP AT042AA. Graphics processor family: AMD, Graphics processor: Radeon HD4550. Discrete graphics card memory: 0.25 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: PCI Express x16. Cooling type: Active

Processor
Graphics processor family *
AMD
Graphics processor *
Radeon HD4550
Processor front side bus
600 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Discrete graphics card memory *
0.25 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Ports & interfaces
Interface type *
PCI Express x16
DMS-59 ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.1
OpenGL version *
2.0
Design
Cooling type *
Active
Other features
Graphics card interface
Nízkoprofilová (implementácia x16 kanálového natívneho PCI Express)