location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro 6005 AMD Phenom II X3 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6005
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6005
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT493AV
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Pro 6005 AMD Phenom II X3 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 240 W
  • - AMD Phenom II X3
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD Super Multi
  • - AMD Radeon HD 4200
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
Warranty: 3 Years
Long product name HP Compaq Pro 6005 AMD Phenom II X3 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black :
The long product name of HP Compaq Pro 6005 AMD Phenom II X3 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq Pro 6005, AMD Phenom II X3, 4GB DDR3, 500GB HDD, DVD SM, ATI Radeon HD4200, Gigabit Ethernet, 10 x USB 2.0, 1 x D-Sub, 1 x DP, SFF, 7260 g, Windows 7 Professional
More>>>
HP Compaq Pro 6005 AMD Phenom II X3 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:
The official description of HP Compaq Pro 6005 AMD Phenom II X3 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Compaq 6005 Pro Microtower PC
Beyond the ordinary. Designed to deliver uncompromised results with energy efficiency features and the high-end capabilities you need with the latest AMD Business Class technology.

Short summary description HP Compaq Pro 6005 AMD Phenom II X3 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:
This short summary of the HP Compaq Pro 6005 AMD Phenom II X3 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Pro 6005, AMD Phenom II X3, 4 GB, DDR3-SDRAM, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6005 AMD Phenom II X3 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of HP Compaq Pro 6005 AMD Phenom II X3 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

HP Compaq Pro 6005. Processor family: AMD Phenom II X3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7.26 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Phenom II X3
Processor cores
3
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon HD 4000
On-board graphics card model *
AMD Radeon HD 4200
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
SFF
Number of 3.5" bays
2
Cable lock slot
Yes
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD 785G
Audio system
Realtek ALC261
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Power
Power supply *
240 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
337.8 mm
Depth *
378.5 mm
Height *
100.3 mm
Weight *
7.26 kg
Packaging content
Display included *
No
Other features
Power supply type
AC/DC
LightScribe
No
Security features
TPM 1.2
Mac compatibility
No
Maximum number of SMP processors
1
Operating temperature (T-T)
50 - 95 °F
Networking features
Gigabit Ethernet
Platform
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
ATI
Plug and Play
Yes
Copper ethernet cabling technology
1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T
HDMI
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
USB connector type
USB Type-A
Floppy drive installed
No