location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DisplayPort To VGA Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort To VGA Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AS615AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0521227187485 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 399632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:22:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP DisplayPort To VGA Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DisplayPort Male
  • - VGA Male
  • - Black
Warranty: The HP DisplayPort to VGA Adapter has either a one-year limited warranty or the remainder of the warranty of the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP DisplayPort To VGA Adapter :
The long product name of HP DisplayPort To VGA Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort To VGA Adapter
More>>>
HP DisplayPort To VGA Adapter:
The official description of HP DisplayPort To VGA Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Converts the DisplayPort connector on a HP Compaq Business Desktop computer to a VGA port.

Short summary description HP DisplayPort To VGA Adapter:
This short summary of the HP DisplayPort To VGA Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP DisplayPort To VGA Adapter, DisplayPort, VGA, Male, Male, Black, Male/Male

Long summary description HP DisplayPort To VGA Adapter:
This is an auto-generated long summary of HP DisplayPort To VGA Adapter based on the first three specs of the first five spec groups.

HP DisplayPort To VGA Adapter. Connector 1: DisplayPort, Connector 2: VGA, Connector 1 gender: Male. Weight: 60 g. Products per pallet: 1120 pc(s), Products per master (outer) case: 7 pc(s). Weight (imperial): 0.0454 kg (0.1 lbs)

Features
Connector 1 *
DisplayPort
Connector 2 *
VGA
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour
Black
Connector gender
Male/Male
HP segment
Business
Weight & dimensions
Weight
60 g
Technical details
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
20 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Products per pallet
1120 pc(s)
Products per master (outer) case
7 pc(s)
Other features
Weight (imperial)
0.0454 kg (0.1 lbs)
Dimensions (WxDxH)
200
Country Distributor
France 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)