HP logo

HP Elite t655 2.1 GHz IGEL OS 1.12 kg Black R2314

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41243
Info modified on:
20 Nov 2024, 13:38:13
End of life date:
31 Jan 2024
Short summary description HP Elite t655 2.1 GHz IGEL OS 1.12 kg Black R2314:

HP Elite t655, 2.1 GHz, AMD, AMD Ryzen Embedded, AMD Ryzen Embedded R2000 Series, R2314, 3.5 GHz

Long summary description HP Elite t655 2.1 GHz IGEL OS 1.12 kg Black R2314:

HP Elite t655. Processor frequency: 2.1 GHz, Processor manufacturer: AMD, Processor family: AMD Ryzen Embedded. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon Graphics. Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: Wi-Fi 6 (802.11ax), Ethernet LAN data rates: 10,100,1000 Mbit/s

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.