location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Media card reader USB 2.0 Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media Card Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR941AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420713227 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:44:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2013
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Media card reader USB 2.0 Internal Black :
The long product name of HP Media card reader USB 2.0 Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Media Card Reader, 22 in 1, USB 2.0, 3.5"/5.25", Black
More>>>
HP Media card reader USB 2.0 Internal Black:
The official description of HP Media card reader USB 2.0 Internal Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Read and write files from your computer to different types of media. Files can be copied, edited, and stored, and can be transferred at speeds of up to 480Mbps – 40 times faster than with USB 1.1 media readers.
- Reads/Writes up to 22 different industry standard media types (24 with adapters)
- Uses USB 2.0 (480Mbps – 40 times faster than USB 1.1) speeds to provide superior performance to transfer pictures, music, video and data between flash memory cards and your computer
- Additional USB port to allow ease of use directly from the front of your PC
- Fits conveniently in the 3.5" drive bay or in the 5.25" drive bay

Short summary description HP Media card reader USB 2.0 Internal Black:
This short summary of the HP Media card reader USB 2.0 Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Media Card Reader, CF, microSDHC, miniSD, miniSDHC, MMC, MMC+, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS PRO Duo..., Black, - HP Compaq 4000 Pro Small Form Factor PC - HP Compaq 6000 Pro Microtower PC - HP Compaq 6000..., USB 2.0, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home..., 124.5 x 101.6 x 25.4 mm

Long summary description HP Media card reader USB 2.0 Internal Black:
This is an auto-generated long summary of HP Media card reader USB 2.0 Internal Black based on the first three specs of the first five spec groups.

HP Media Card Reader. Compatible memory cards: CF, microSDHC, miniSD, miniSDHC, MMC, MMC+, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS PRO Duo..., Product colour: Black, Compatible products: - HP Compaq 4000 Pro Small Form Factor PC - HP Compaq 6000 Pro Microtower PC - HP Compaq 6000.... Interface type: USB 2.0. Windows operating systems supported: Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home.... Dimensions (WxDxH): 124.5 x 101.6 x 25.4 mm

Performance
Compatible memory cards *
CF, microSDHC, miniSD, miniSDHC, MMC, MMC+, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS PRO Duo HS, MS Pro-HG, SD, SDHC
Internal *
Yes
Product colour *
Black
Performance
Compatible products
- HP Compaq 4000 Pro Small Form Factor PC - HP Compaq 6000 Pro Microtower PC - HP Compaq 6000 Pro Small Form Factor PC - HP Compaq 6005 Pro Microtower PC - HP Compaq 6005 Pro Small Form Factor PC - HP Compaq 6200 Pro Microtower PC - HP Compaq 8000 Elite Convertible Minitower PC - HP Compaq 8000 Elite Small Form Factor PC - HP Compaq 8100 Elite Convertible Minitower PC - HP Compaq 8100 Elite Small Form Factor PC - HP Compaq 8200 Elite Convertible Minitower PC - HP Compaq 8200 Elite Microtower PC - HP Compaq 8200 Elite Small Form Factor PC - HP Elite 7000 Microtower PC - HP Pro 3010 Microtower PC - HP Pro 3010 Small Form Factor PC - HP Pro 3015 Microtower PC - HP Z210 Small Form Factor Workstation
Ports & interfaces
Interface type *
USB 2.0
USB 2.0 ports quantity
1
System requirements
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Other features
Dimensions (WxDxH)
124.5 x 101.6 x 25.4 mm
Country Distributor
United Kingdom 1 distributor(s)