HP logo

HP Compaq dc5850 Microtower PC AMD Athlon 5200B 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170252
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dc5850 Microtower PC AMD Athlon 5200B 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business:

HP Compaq dc5850 Microtower PC, 2.7 GHz, AMD Athlon, 1 GB, 160 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dc5850 Microtower PC AMD Athlon 5200B 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business:

HP Compaq dc5850 Microtower PC. Processor frequency: 2.7 GHz, Processor family: AMD Athlon, Processor model: 5200B. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 3100. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 9.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.