HP logo

HP Compaq dc5850 AMD Phenom X3 Triple-Core 8600B 2 GB DDR2-SDRAM 1 GB HDD Windows Vista Business Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98144
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
29 Jun 2011
Short summary description HP Compaq dc5850 AMD Phenom X3 Triple-Core 8600B 2 GB DDR2-SDRAM 1 GB HDD Windows Vista Business Micro Tower PC Black:

HP Compaq dc5850, 2.3 GHz, AMD Phenom X3 Triple-Core, 8600B, 2 GB, 1 GB, Windows Vista Business

Long summary description HP Compaq dc5850 AMD Phenom X3 Triple-Core 8600B 2 GB DDR2-SDRAM 1 GB HDD Windows Vista Business Micro Tower PC Black:

HP Compaq dc5850. Processor frequency: 2.3 GHz, Processor family: AMD Phenom X3 Triple-Core, Processor model: 8600B. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 1 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 3100. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 9.2 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.