location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq t5720 Thin Client AMD Geode NX 1500 1GB Flash Rom 1GB DDR SDRAM WXP Embedded SP2 1 GHz 1.7 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq t5720 Thin Client AMD Geode NX 1500 1GB Flash Rom 1GB DDR SDRAM WXP Embedded SP2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AH461AA
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Mar 2008
Product end of life date
Warranty: 3 years pick-up and return service
Long product name HP Compaq t5720 Thin Client AMD Geode NX 1500 1GB Flash Rom 1GB DDR SDRAM WXP Embedded SP2 1 GHz 1.7 kg :
The long product name of HP Compaq t5720 Thin Client AMD Geode NX 1500 1GB Flash Rom 1GB DDR SDRAM WXP Embedded SP2 1 GHz 1.7 kg. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq t5720 Thin Client AMD Geode NX 1500 1GHz, 1 GB Flash ROM, 1 GB DDR SDRAM, Windows XPe SP2
More>>>
HP Compaq t5720 Thin Client AMD Geode NX 1500 1GB Flash Rom 1GB DDR SDRAM WXP Embedded SP2 1 GHz 1.7 kg:
The official description of HP Compaq t5720 Thin Client AMD Geode NX 1500 1GB Flash Rom 1GB DDR SDRAM WXP Embedded SP2 1 GHz 1.7 kg as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Thin Clients set the standard for proven technology and secure systems that are easy to deploy and manage. With a high-performance AMD processor and a range of innovative features the new HP Compaq t5720 Thin Client is the industry’s most powerful desktop alternative.

Why go thin?
Thin clients are centralised, server-based solutions designed to make your business leaner and more efficient. Centralised management and streamlined components mean new applications and upgrades only need to be installed once making deployment simple and affordable. With no local data or removable media they are also ultra-secure functioning only when connected to the host server.

Short summary description HP Compaq t5720 Thin Client AMD Geode NX 1500 1GB Flash Rom 1GB DDR SDRAM WXP Embedded SP2 1 GHz 1.7 kg:
This short summary of the HP Compaq t5720 Thin Client AMD Geode NX 1500 1GB Flash Rom 1GB DDR SDRAM WXP Embedded SP2 1 GHz 1.7 kg data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq t5720 Thin Client AMD Geode NX 1500 1GB Flash Rom 1GB DDR SDRAM WXP Embedded SP2, 1 GHz, NX 1500, 2 GB, 16 MB, 16-bit stereo, Altiris Deployment Solution, Citrix ICA, Terminal emulation Software, Microsoft RDP, Sygate...

Long summary description HP Compaq t5720 Thin Client AMD Geode NX 1500 1GB Flash Rom 1GB DDR SDRAM WXP Embedded SP2 1 GHz 1.7 kg:
This is an auto-generated long summary of HP Compaq t5720 Thin Client AMD Geode NX 1500 1GB Flash Rom 1GB DDR SDRAM WXP Embedded SP2 1 GHz 1.7 kg based on the first three specs of the first five spec groups.

HP Compaq t5720 Thin Client AMD Geode NX 1500 1GB Flash Rom 1GB DDR SDRAM WXP Embedded SP2. Processor frequency: 1 GHz, Processor model: NX 1500. Internal memory: 2 GB. Maximum graphics card memory: 16 MB. Audio system: 16-bit stereo. Bundled software: Altiris Deployment Solution, Citrix ICA, Terminal emulation Software, Microsoft RDP, Sygate..., Pre-installed software: Windows XP

Processor
Processor frequency *
1 GHz
Processor model
NX 1500
Memory
Internal memory *
2 GB
Graphics
Maximum graphics card memory
16 MB
Audio
Audio system
16-bit stereo
Software
Bundled software
Altiris Deployment Solution, Citrix ICA, Terminal emulation Software, Microsoft RDP, Sygate Security Agent, Media Player, Windows Messenger, Macromedia Flash; other software available as add-ons: Windows Firewall, JVM (Sun), Adobe Acrobat Reader Altiris
Pre-installed software
Windows XP
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Country of origin
China
Weight & dimensions
Weight
1.7 kg
Other features
Dimensions (WxDxH)
66 x 205 x 250 mm
Ergonomics
UL 1950, CSA 950, TÜV-GS (EN60 950); RF Interference: FCC Class B, CE Mark, EN55022B, VCCI
Modem type
No
Dimensions (W x D x H) with stand
110 x 237 x 271 mm
Pointing device
PS/2 two button scroll mouse
Power requirements
100-240 VAC, 50-60 Hz
Relative humidity
10 - 95%
Supported network protocols
2 USB 2.0 front, 4 USB 2.0 back, 1 serial, 1 parallel, 2 PS/2, 1 RJ-45, 1 PCI expansion 2 USB 2.0 front ports, 4 USB 2.0 back ports, 1 serial, 1 parallel, 2 PS/2, 1 RJ-45
Browser supported
Microsoft Internet Explorer 6.0
Expansion slots
1 x PCI
I/O ports
6 x USB 1 x serial 1 x parallel 1 x RJ-45 2 x PS/2
Audio included
Output: Internal amplified speaker, 1/8-inch mini, full 16-bit stereo, 44 kHz sample rate and Input: 1/8-inch mini microphone
Configuration management description
TCP/IP with DNS and DHCP support
Video card features
SiS741GX/UMA
Compatible operating systems
Microsoft Windows NT 4.0 Server family, Windows NT 4.0 Terminal Server Edition, Windows 2000/2003 Server families, Windows 2000/2003 Server Terminal Services, Windows 2000 Advance Server, Windows 2000 Advance Server Terminal Services, & Citrix MetaFrame & Presentation Server f/ Microsoft Windows NT 4.0, Windows 2000 Server family & Windows 2003 Server family
Networking features
Ethernet, Fast Ethernet
Keyboard type
HP PS/2 standard keyboard HP USB standard keyboard