HP logo

HP Compaq dc7600 SFF PC Intel® Pentium® 4 0.25 GB DDR2-SDRAM 40 GB Windows XP Professional

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145596
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dc7600 SFF PC Intel® Pentium® 4 0.25 GB DDR2-SDRAM 40 GB Windows XP Professional:

HP Compaq dc7600 SFF PC, 2.8 GHz, Intel® Pentium® 4, 0.25 GB, 40 GB, CD-ROM, Windows XP Professional

Long summary description HP Compaq dc7600 SFF PC Intel® Pentium® 4 0.25 GB DDR2-SDRAM 40 GB Windows XP Professional:

HP Compaq dc7600 SFF PC. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: CD-ROM. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: PC. Weight: 8.85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.