HP logo

HP ENVY 4500 Thermal inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166782
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Aug 2015
Short summary description HP ENVY 4500 Thermal inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi:

HP ENVY 4500, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP ENVY 4500 Thermal inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi:

HP ENVY 4500. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.2 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.