HP logo

HP Compaq LA2405x computer monitor 61 cm (24") 1920 x 1080 pixels Full HD

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
481650
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
16 Jun 2014
Short summary description HP Compaq LA2405x computer monitor 61 cm (24") 1920 x 1080 pixels Full HD:

HP Compaq LA2405x, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms

Long summary description HP Compaq LA2405x computer monitor 61 cm (24") 1920 x 1080 pixels Full HD:

HP Compaq LA2405x. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.