HP logo

HP Pavilion dv6-6c11sa AMD A6 A6-3430MX 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16798
Info modified on:
24 Jan 2025, 20:58:08
End of life date:
28 Jun 2012
Short summary description HP Pavilion dv6-6c11sa AMD A6 A6-3430MX 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey, Metallic:

HP Pavilion dv6-6c11sa, AMD A6, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description HP Pavilion dv6-6c11sa AMD A6 A6-3430MX 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey, Metallic:

HP Pavilion dv6-6c11sa. Processor family: AMD A6, Processor model: A6-3430MX, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6520G, Discrete graphics card model: AMD Radeon HD 7670M. Operating system installed: Windows 7 Home Premium. Product colour: Grey, Metallic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.