HP Pavilion dv7-6c01ea, AMD A6, 1.7 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
HP Pavilion dv7-6c01ea. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3430MX, Processor frequency: 1.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Brown