HP logo

HP EliteBook 8570w Intel® Core™ i7 i7-3610QM Mobile workstation 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD FirePro M4000 Windows 7 Professional Charcoal, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185407
Info modified on:
22 Jan 2025, 04:52:06
Short summary description HP EliteBook 8570w Intel® Core™ i7 i7-3610QM Mobile workstation 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD FirePro M4000 Windows 7 Professional Charcoal, Grey:

HP EliteBook 8570w, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8570w Intel® Core™ i7 i7-3610QM Mobile workstation 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD FirePro M4000 Windows 7 Professional Charcoal, Grey:

HP EliteBook 8570w. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows 7 Professional. Product colour: Charcoal, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.