HP logo

HP LV2011q computer monitor 50.8 cm (20") 1600 x 900 pixels HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57502
Info modified on:
22 Aug 2022, 16:27:44
End of life date:
02 May 2014
Short summary description HP LV2011q computer monitor 50.8 cm (20") 1600 x 900 pixels HD LCD Black:

HP LV2011q, 50.8 cm (20"), 1600 x 900 pixels, HD, LED, 5 ms, Black

Long summary description HP LV2011q computer monitor 50.8 cm (20") 1600 x 900 pixels HD LCD Black:

HP LV2011q. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 90°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.