HP logo

HP Z620 Xeon E5-2620 6 Core 2.00GHz 15MB cache 1333MHz 2nd CPU processor 2 GHz

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104815
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
30 Nov 2015
Short summary description HP Z620 Xeon E5-2620 6 Core 2.00GHz 15MB cache 1333MHz 2nd CPU processor 2 GHz:

HP Z620 Xeon E5-2620 6 Core 2.00GHz 15MB cache 1333MHz 2nd CPU, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2620, 2 GHz, 64-bit

Long summary description HP Z620 Xeon E5-2620 6 Core 2.00GHz 15MB cache 1333MHz 2nd CPU processor 2 GHz:

HP Z620 Xeon E5-2620 6 Core 2.00GHz 15MB cache 1333MHz 2nd CPU. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 750 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Scalability: S2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x, Compatibility: HP Z620

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.