HP logo

HP A6R69AA graphics card AMD FirePro V3900 1 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113806
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2015
Short summary description HP A6R69AA graphics card AMD FirePro V3900 1 GB GDDR3:

HP A6R69AA, FirePro V3900, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description HP A6R69AA graphics card AMD FirePro V3900 1 GB GDDR3:

HP A6R69AA. Graphics processor family: AMD, Graphics processor: FirePro V3900. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 2.1

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.