HP logo

HP ProBook 4730s Intel® Core™ i5 i5-2450M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65731
Info modified on:
22 Jan 2025, 05:34:21
Short summary description HP ProBook 4730s Intel® Core™ i5 i5-2450M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Professional Black, Silver:

HP ProBook 4730s, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB

Long summary description HP ProBook 4730s Intel® Core™ i5 i5-2450M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Professional Black, Silver:

HP ProBook 4730s. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.